☰
ICS613M
ICS613M
Obsolete
Description:  IC CLK/FREQ SYNTH 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS613M Datasheet
History Price: Obsolete
In Stock: 22000
ICS613M vs ICS276PG
Part No
Series
-
VersaClock
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL
Yes
Yes with Bypass
Input
Clock, Crystal
Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
2:2
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
157.5MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.15V ~ 3.45V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP