☰
ICS680G-01LF
ICS680G-01LF
Obsolete
Description:  IC CLK/FREQ SYNTH 24TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 18400
ICS680G-01LF vs ICS1574BMT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer, Zero Delay Buffer
Clock/Frequency Synthesizer, Clock Generator
PLL
Yes
Yes
Input
Clock, Crystal
Clock, Crystal
Output
CMOS
CMOS
Number of Circuits
2
1
Ratio - Input:Output
1:4
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
66.67MHz
400MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.13V ~ 3.46V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
16-SOIC