☰
ICS680G-01LF
ICS680G-01LF
Obsolete
Description:  IC CLK/FREQ SYNTH 24TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 18400
ICS680G-01LF vs ICS2402MT
Series
-
ClockBlocks
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer, Zero Delay Buffer
Zero Delay Buffer
PLL
Yes
Yes
Input
Clock, Crystal
Clock
Output
CMOS
CMOS, TTL
Number of Circuits
2
1
Ratio - Input:Output
1:4
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
66.67MHz
80MHz
Divider/Multiplier
Yes/No
No/Yes
Voltage - Supply
3.13V ~ 3.46V
3.15V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
8-SOIC