☰
ICS722M
ICS722M
Obsolete
Description:  IC VCXO 3.3V 27MHZ 8-SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS722M Datasheet
History Price: Obsolete
In Stock: 3760
ICS722M vs ICS8725AY-01LF
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Voltage Controlled Crystal Oscillator (VCXO)
Clock Generator
PLL
No
Yes with Bypass
Input
Crystal
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
CMOS
HSTL
Number of Circuits
1
1
Ratio - Input:Output
2:1
2:5
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
28MHz
700MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
3.15V ~ 3.45V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-TQFP (7x7)