☰
ICS728M
ICS728M
Obsolete
Description:  IC VCXO 3.3V 27MHZ 8-SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS728M Datasheet
History Price: Obsolete
In Stock: 19360
ICS728M vs ICS181MI-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Voltage Controlled Crystal Oscillator (VCXO)
Spread Spectrum Clock Generator
PLL
Yes
Yes
Input
Crystal
Clock, Crystal
Output
Clock
CMOS
Number of Circuits
1
1
Ratio - Input:Output
2:1
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
27MHz
75MHz
Divider/Multiplier
No/Yes
No/No
Voltage - Supply
3.15V ~ 3.45V
3.135V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC