☰
ICS728M
ICS728M
Obsolete
Description:  IC VCXO 3.3V 27MHZ 8-SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS728M Datasheet
History Price: Obsolete
In Stock: 19360
ICS728M vs ICS8725AY-01LF
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Voltage Controlled Crystal Oscillator (VCXO)
Clock Generator
PLL
Yes
Yes with Bypass
Input
Crystal
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
Clock
HSTL
Number of Circuits
1
1
Ratio - Input:Output
2:1
2:5
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
27MHz
700MHz
Divider/Multiplier
No/Yes
Yes/Yes
Voltage - Supply
3.15V ~ 3.45V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-TQFP (7x7)