☰
ICS960001AFT
ICS960001AFT
Obsolete
Description:  IC FREQ GENERATOR/BUFFER 48-SSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 20080
ICS960001AFT vs ICS954206AGT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
No
No
Main Purpose
Laser Printer Systems
Intel CPU-M, Intel CPU, PCI Express (PCIe)
Input
-
-
Output
-
Clock
Number of Circuits
1
1
Ratio - Input:Output
-
-
Differential - Input:Output
-
-
Frequency - Max
-
400MHz
Voltage - Supply
3.3V
3.3V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-SSOP
56-TSSOP