☰
ICS960001AFT
ICS960001AFT
Obsolete
Description:  IC FREQ GENERATOR/BUFFER 48-SSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 26920
ICS960001AFT vs ICS97ULP877BKLF
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
No
Yes
Main Purpose
Laser Printer Systems
Memory, DDR2
Input
-
Clock
Output
-
SSTL-18
Number of Circuits
1
1
Ratio - Input:Output
-
1:10
Differential - Input:Output
-
Yes/Yes
Frequency - Max
-
410MHz
Voltage - Supply
3.3V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
48-SSOP
40-VFQFPN (6x6)