Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics ICS960001AFT
ICS960001AFT
Obsolete
Clock/Timing - Application Specific
Description:
IC FREQ GENERATOR/BUFFER 48-SSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS960001AFT Datasheet
History Price: Obsolete
In Stock: 13240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS960001AFT vs ICS9EX21501AKILF
Part No
ICS960001AFT
ICS9EX21501AKILF
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
No
Yes
Main Purpose
Laser Printer Systems
PCI Express (PCIe)
Input
-
Clock
Output
-
HCSL
Number of Circuits
1
1
Ratio - Input:Output
-
2:15
Differential - Input:Output
-
Yes/Yes
Frequency - Max
-
400MHz
Voltage - Supply
3.3V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
48-SSOP
64-VFQFPN (9x9)