Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Power Integrations IHD260
IHD260
Obsolete
PMIC - Gate Drivers
Description:
IC GATE DRVR HALF-BRIDGE MODULE
Manufacturer:
Power Integrations
Datasheet:
IHD260 Datasheet
History Price: Obsolete
In Stock: 36740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IHD260 vs IHD660
Part No
IHD260
IHD660
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Power Integrations
Power Integrations
Series
SCALE-1
SCALE-1
Packaging
Box
Box
Status
Obsolete
Obsolete
Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
IGBT, N-Channel MOSFET
IGBT, N-Channel MOSFET
Voltage - Supply
14V ~ 16V
14V ~ 16V
Logic Voltage - VIL, VIH
-
-
Current - Peak Output (Source, Sink)
-
-
Input Type
-
-
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
100ns, 80ns
100ns, 80ns
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
36-DIP Module, 24 Leads
36-DIP Module, 24 Leads
Supplier Device Package
Module
Module