☰
IP1201
IP1201
Obsolete
Description:  IC REG BUCK ADJ SGL/DL 159BGA
Manufacturer:  Infineon Technologies
Datasheet:   IP1201 Datasheet
History Price: Obsolete
In Stock: 7280
IP1201 vs IP1206PBF
Part No
Series
iPOWIR
iPOWIR
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1 or 2
1 or 2
Voltage - Input (Min)
3.14V
7.5V
Voltage - Input (Max)
5.5V
14.5V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
3.3V
5.5V
Current - Output
30A, 15A
30A, 15A
Frequency - Switching
170kHz ~ 460kHz
200kHz ~ 600kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
159-BBGA Power Module
36-LGA
Supplier Device Package
159-BGA Power Block (15.5x9.25)
36-LGA (9.25x15.5)