☰
IP1202TRPBF
IP1202TRPBF
Obsolete
Description:  IC REG BUCK ADJ SGL/DL 161BGA
Manufacturer:  Infineon Technologies
Datasheet:   IP1202TRPBF Datasheet
History Price: Obsolete
In Stock: 22880
IP1202TRPBF vs IP1201
Series
iPOWIR
iPOWIR
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1 or 2
1 or 2
Voltage - Input (Min)
5.5V
3.14V
Voltage - Input (Max)
13.2V
5.5V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
5V
3.3V
Current - Output
30A, 15A
30A, 15A
Frequency - Switching
170kHz ~ 460kHz
170kHz ~ 460kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
161-BBGA Power Module
159-BBGA Power Module
Supplier Device Package
161-BGA Power Block (15.5x9.25)
159-BGA Power Block (15.5x9.25)