☰
IP1827TRPBF
IP1827TRPBF
Obsolete
Description:  IC REG BUCK ADJUSTABLE 25A 17LGA
Manufacturer:  Infineon Technologies
Datasheet:   IP1827TRPBF Datasheet
History Price: Obsolete
In Stock: 28220
IP1827TRPBF vs IP1201
Series
iPOWIR
iPOWIR
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1 or 2
Voltage - Input (Min)
1.5V
3.14V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.8V
Voltage - Output (Max)
12V
3.3V
Current - Output
25A
30A, 15A
Frequency - Switching
225kHz ~ 1.65MHz
170kHz ~ 460kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
17-LLGA
159-BBGA Power Module
Supplier Device Package
17-LGA (7.65x7.65)
159-BGA Power Block (15.5x9.25)