☰
IP2001TR
IP2001TR
Obsolete
Description:  IC REG BUCK ADJ 20A 133BGA
Manufacturer:  Infineon Technologies
Datasheet:   IP2001TR Datasheet
History Price: Obsolete
In Stock: 35200
IP2001TR vs IP2003PBF
Series
iPOWIR
iPOWIR
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
12.6V
13.2V
Voltage - Output (Min/Fixed)
0.9V
0.8V
Voltage - Output (Max)
3.3V
3.3V
Current - Output
20A
40A
Frequency - Switching
150kHz ~ 1MHz
300kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
133-BFBGA Power Module
Power Block (LGA)
Supplier Device Package
133-BGA Power Block (11x11)
LGA (11x11)