Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Infineon Technologies IP2002PBF
IP2002PBF
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 30A 133BGA
Manufacturer:
Infineon Technologies
Datasheet:
IP2002PBF Datasheet
History Price: Obsolete
In Stock: 41140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IP2002PBF vs IP2002TR
Part No
IP2002PBF
IP2002TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
iPOWIR
iPOWIR
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
13.2V
13.2V
Voltage - Output (Min/Fixed)
0.9V
0.9V
Voltage - Output (Max)
3.3V
3.3V
Current - Output
30A
30A
Frequency - Switching
150kHz ~ 1MHz
150kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
133-BFBGA Power Module
133-BFBGA Power Module
Supplier Device Package
133-BGA Power Block (11x11)
133-BGA Power Block (11x11)