☰
IP2003
IP2003
Obsolete
Description:  IC REG BUCK ADJUSTABLE 40A LGA
Manufacturer:  Infineon Technologies
Datasheet:   IP2003 Datasheet
History Price: Obsolete
In Stock: 5040
IP2003 vs IP2001PBF
Part No
Series
iPOWIR
iPOWIR
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
13.2V
12.6V
Voltage - Output (Min/Fixed)
0.8V
0.9V
Voltage - Output (Max)
3.3V
3.3V
Current - Output
40A
20A
Frequency - Switching
300kHz ~ 1MHz
150kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Power Block (LGA)
133-BFBGA Power Module
Supplier Device Package
LGA (11x11)
133-BGA Power Block (11x11)