☰
IP2005CPBF
IP2005CPBF
Obsolete
Description:  IC REG BUCK ADJUSTABLE 40A 8LGA
Manufacturer:  Infineon Technologies
Datasheet:   IP2005CPBF Datasheet
History Price: Obsolete
In Stock: 42160
IP2005CPBF vs IP2003APBF
Series
iPOWIR
iPOWIR
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
3V
Voltage - Input (Max)
13.2V
13.2V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
5.5V
3.3V
Current - Output
40A
40A
Frequency - Switching
250kHz ~ 1.5MHz
300kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LLGA
Power Block (LGA)
Supplier Device Package
8-LGA
LGA (11x11)