Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Infineon Technologies IP2021CPBF
IP2021CPBF
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 30A DL 12LLGA
Manufacturer:
Infineon Technologies
Datasheet:
IP2021CPBF Datasheet
History Price: Obsolete
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IP2021CPBF vs IP2002
Part No
IP2021CPBF
IP2002
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
iPOWIR
iPOWIR
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
8V
3V
Voltage - Input (Max)
14V
13.2V
Voltage - Output (Min/Fixed)
0.8V
0.9V
Voltage - Output (Max)
5V
3.3V
Current - Output
30A
30A
Frequency - Switching
300kHz ~ 1MHz
150kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-10 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-LLGA
133-BFBGA Power Module
Supplier Device Package
12-LLGA (11x7.65)
133-BGA Power Block (11x11)