☰
IP2021CPBF
IP2021CPBF
Obsolete
Description:  IC REG BUCK ADJ 30A DL 12LLGA
Manufacturer:  Infineon Technologies
Datasheet:   IP2021CPBF Datasheet
History Price: Obsolete
In Stock: 28400
IP2021CPBF vs IP2003A
Series
iPOWIR
iPOWIR
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
8V
3V
Voltage - Input (Max)
14V
13.2V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
5V
3.3V
Current - Output
30A
40A
Frequency - Switching
300kHz ~ 1MHz
300kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-10 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-LLGA
Power Block (LGA)
Supplier Device Package
12-LLGA (11x7.65)
LGA (11x11)