☰
IP2021CPBF
IP2021CPBF
Obsolete
Description:  IC REG BUCK ADJ 30A DL 12LLGA
Manufacturer:  Infineon Technologies
Datasheet:   IP2021CPBF Datasheet
History Price: Obsolete
In Stock: 28400
IP2021CPBF vs IP2005CTRPBF
Series
iPOWIR
iPOWIR
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
8V
2.5V
Voltage - Input (Max)
14V
13.2V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
5V
5.5V
Current - Output
30A
40A
Frequency - Switching
300kHz ~ 1MHz
250kHz ~ 1.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-10 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-LLGA
8-LLGA
Supplier Device Package
12-LLGA (11x7.65)
8-LGA