☰
IPS021
IPS021
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 TO220AB
Manufacturer:  Infineon Technologies
Datasheet:   IPS021 Datasheet
History Price: Obsolete
In Stock: 46640
IPS021 vs IPS160HF
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
-
Voltage - Load
35V (Max)
8V ~ 60V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.8A
2.4A
Rds On (Typ)
130mOhm
60mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Open Load Detect, Over Temperature, Reverse Battery, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-220AB
PowerSSO-12
Package / Case
TO-220-3
12-LSOP (0.154", 3.90mm Width) Exposed Pad