☰
IPS021LTR
IPS021LTR
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 SOT223
Manufacturer:  Infineon Technologies
Datasheet:   IPS021LTR Datasheet
History Price: Obsolete
In Stock: 39760
IPS021LTR vs IPS161HTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
35V (Max)
8V ~ 60V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.4A
1.7A
Rds On (Typ)
130mOhm
60mOhm
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-223
PowerSSO-12
Package / Case
TO-261-4, TO-261AA
12-LSOP (0.154", 3.90mm Width) Exposed Pad