Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies IPS021STRL
IPS021STRL
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 TO263-2
Manufacturer:
Infineon Technologies
Datasheet:
IPS021STRL Datasheet
History Price: Obsolete
In Stock: 19120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IPS021STRL vs IPS6041GPBF
Part No
IPS021STRL
IPS6041GPBF
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
-
Number of Outputs
1
1
Ratio - Input:Output
1:1
-
Output Configuration
Low Side
High Side
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
35V (Max)
6V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
1.8A
1.6A
Rds On (Typ)
130mOhm
110mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-TO263-2
8-SOIC
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
8-SOIC (0.154", 3.90mm Width)