☰
IPS024G
IPS024G
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 16SOIC
Manufacturer:  Infineon Technologies
Datasheet:   IPS024G Datasheet
History Price: Obsolete
In Stock: 48480
IPS024G vs IPS021LTR
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
4
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
35V (Max)
35V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
700mA
1.4A
Rds On (Typ)
135mOhm
130mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
SOT-223
Package / Case
16-SOIC (0.154", 3.90mm Width)
TO-261-4, TO-261AA