Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies IPS024G
IPS024G
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 16SOIC
Manufacturer:
Infineon Technologies
Datasheet:
IPS024G Datasheet
History Price: Obsolete
In Stock: 48480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IPS024G vs IPS021STRL
Part No
IPS024G
IPS021STRL
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
4
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
35V (Max)
35V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
700mA
1.8A
Rds On (Typ)
135mOhm
130mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
PG-TO263-2
Package / Case
16-SOIC (0.154", 3.90mm Width)
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB