☰
IPS0551T
IPS0551T
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 TO-220
Manufacturer:  Infineon Technologies
Datasheet:   IPS0551T Datasheet
History Price: Obsolete
In Stock: 28620
IPS0551T vs IPS511S
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
18V (Max)
5.5V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
35A
1.7A
Rds On (Typ)
4.5mOhm
110mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
SUPER-220? (TO-273AA)
D2Pak (SMD-220 5-Lead)
Package / Case
TO-273AA
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB