☰
IPS1021STRLPBF
IPS1021STRLPBF
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 D2PAK
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 33360
IPS1021STRLPBF vs IPS021
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
28V (Max)
35V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
4.8A
1.8A
Rds On (Typ)
20mOhm
130mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
D2PAK
TO-220AB
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-220-3