Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies IPS1041LPBF
IPS1041LPBF
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 SOT223
Manufacturer:
Infineon Technologies
Datasheet:
IPS1041LPBF Datasheet
History Price: Obsolete
In Stock: 10560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IPS1041LPBF vs IPS511S
Part No
IPS1041LPBF
IPS511S
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
28V (Max)
5.5V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.95A
1.7A
Rds On (Typ)
80mOhm
110mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-223
D2Pak (SMD-220 5-Lead)
Package / Case
TO-261-4, TO-261AA
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB