Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics IPS160HTR
IPS160HTR
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWTCH P-CHAN 1:1 PWRSSO12
Manufacturer:
STMicroelectronics
Datasheet:
IPS160HTR Datasheet
History Price: $4.25000
In Stock: 33840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IPS160HTR vs IPS031
Part No
IPS160HTR
IPS031
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
8V ~ 60V
35V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2.5A
3.1A
Rds On (Typ)
60mOhm
45mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
PowerSSO-12
TO-220AB
Package / Case
12-PowerLSOP (0.154", 3.90mm Width)
TO-220-3