☰
IPS161HTR
IPS161HTR
Active
Description:  IC PWR SWTCH P-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
Datasheet:   IPS161HTR Datasheet
History Price: $4.25000
In Stock: 32040
IPS161HTR vs IPS521
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
8V ~ 60V
5.5V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.7A
2.2A
Rds On (Typ)
60mOhm
55mOhm
Input Type
-
Non-Inverting
Features
-
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
PowerSSO-12
TO-220AB (5-LEAD)
Package / Case
12-LSOP (0.154", 3.90mm Width) Exposed Pad
TO-220-5