Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics IPS2050H
IPS2050H
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
LINEAR IC'S
Manufacturer:
STMicroelectronics
Datasheet:
IPS2050H Datasheet
History Price: $4.33245
In Stock: 35680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IPS2050H vs IPS031
Part No
IPS2050H
IPS031
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Infineon Technologies
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
N-Channel
N-Channel
Interface
Logic
On/Off
Voltage - Load
-
35V (Max)
Voltage - Supply (Vcc/Vdd)
8V ~ 60V
Not Required
Current - Output (Max)
2.4A
3.1A
Rds On (Typ)
25mOhm
45mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
PowerSSO-24
TO-220AB
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
TO-220-3