☰
IPS2050H
IPS2050H
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   IPS2050H Datasheet
History Price: $4.33245
In Stock: 35680
IPS2050H vs IPS511F
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
Logic
On/Off
Voltage - Load
-
5.5V ~ 35V
Voltage - Supply (Vcc/Vdd)
8V ~ 60V
Not Required
Current - Output (Max)
2.4A
1.7A
Rds On (Typ)
25mOhm
110mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Current, UVLO
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
PowerSSO-24
TO-220-5 Full-Pak
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
TO-220-5 Full Pack