☰
IPS511F
IPS511F
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 TO220-5
Manufacturer:  Infineon Technologies
Datasheet:   IPS511F Datasheet
History Price: Obsolete
In Stock: 30640
IPS511F vs IPS2041RPBF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 35V
35V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.7A
1.4A
Rds On (Typ)
110mOhm
100mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-220-5 Full-Pak
D-Pak
Package / Case
TO-220-5 Full Pack
TO-252-3, DPak (2 Leads + Tab), SC-63