Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies IPS511F
IPS511F
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 TO220-5
Manufacturer:
Infineon Technologies
Datasheet:
IPS511F Datasheet
History Price: Obsolete
In Stock: 40920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IPS511F vs IPS7091STRLPBF
Part No
IPS511F
IPS7091STRLPBF
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Cut Tape (CT)
Status
Obsolete
Obsolete
Switch Type
General Purpose
-
Number of Outputs
1
1
Ratio - Input:Output
1:1
-
Output Configuration
High Side
High Side
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
5.5V ~ 35V
6V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
1.7A
1.5A
Rds On (Typ)
110mOhm
80mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-220-5 Full-Pak
D2Pak (SMD-220 5-Lead)
Package / Case
TO-220-5 Full Pack
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB