☰
IPS511GTR
IPS511GTR
Obsolete
Description:  IC PWR SWITCH N-CHANNEL 1:1 8SO
Manufacturer:  Infineon Technologies
Datasheet:   IPS511GTR Datasheet
History Price: Obsolete
In Stock: 23760
IPS511GTR vs IPS7091STRLPBF
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Obsolete
Obsolete
Switch Type
General Purpose
-
Number of Outputs
1
1
Ratio - Input:Output
1:1
-
Output Configuration
High Side
High Side
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
5.5V ~ 35V
6V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
1.4A
1.5A
Rds On (Typ)
130mOhm
80mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
D2Pak (SMD-220 5-Lead)
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB