☰
IPS511STRL
IPS511STRL
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 D2PAK
Manufacturer:  Infineon Technologies
Datasheet:   IPS511STRL Datasheet
History Price: Obsolete
In Stock: 10000
IPS511STRL vs IPS160HTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 35V
8V ~ 60V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.7A
2.5A
Rds On (Typ)
110mOhm
60mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
D2Pak (SMD-220 5-Lead)
PowerSSO-12
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
12-PowerLSOP (0.154", 3.90mm Width)