☰
IPS6041STRLPBF
IPS6041STRLPBF
Obsolete
Description:  IC SWITCH IPS 1CH HI SIDE D2PAK
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 19700
IPS6041STRLPBF vs IPS5451STRL
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 28V
5.5V ~ 18V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2.3A
3.5A
Rds On (Typ)
110mOhm
19mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
D2Pak (SMD-220 5-Lead)
D2Pak (SMD-220 5-Lead)
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB