Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies IPS7091GPBF
IPS7091GPBF
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC SWITCH IPS HIGH SIDE 8-SOIC
Manufacturer:
Infineon Technologies
Datasheet:
IPS7091GPBF Datasheet
History Price: Obsolete
In Stock: 22860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IPS7091GPBF vs IPS6041GPBF
Part No
IPS7091GPBF
IPS6041GPBF
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
-
-
Number of Outputs
1
1
Ratio - Input:Output
-
-
Output Configuration
High Side
High Side
Output Type
-
-
Interface
-
-
Voltage - Load
6V ~ 35V
6V ~ 28V
Voltage - Supply (Vcc/Vdd)
-
-
Current - Output (Max)
1.5A
1.6A
Rds On (Typ)
80mOhm
110mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)