Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies IR3536MTYPBF
IR3536MTYPBF
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR DDR 2OUT 48VQFN
Manufacturer:
Infineon Technologies
Datasheet:
IR3536MTYPBF Datasheet
History Price: Obsolete
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IR3536MTYPBF vs IR3570AMQA01TRP
Part No
IR3536MTYPBF
IR3570AMQA01TRP
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, DDR, Intel VR12, AMD SVI, PVI
Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Voltage - Input
3.3V
3.3V
Number of Outputs
2
2
Voltage - Output
-
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
PG-VQFN-48-901
PG-VQFN-40-901