Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Infineon Technologies IR3621F
IR3621F
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 28TSSOP
Manufacturer:
Infineon Technologies
Datasheet:
IR3621F Datasheet
History Price: Obsolete
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IR3621F vs IR3567AMAS04TRP
Part No
IR3621F
IR3567AMAS04TRP
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
8
Output Phases
2
6
Voltage - Supply (Vcc/Vdd)
5.5V ~ 14.5V
3.3V
Frequency - Switching
200kHz ~ 500kHz
200kHz ~ 2MHz
Duty Cycle (Max)
86.5%
-
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
I2C, PMBus, SMBus
Control Features
Frequency Control, Power Good, Soft Start
Enable, Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
56-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP
PG-VQFN-56-900