IR3621FTR
IR3621FTR
Obsolete
Description:  IC REG CTRLR BUCK 28TSSOP
Manufacturer:  Infineon Technologies
Datasheet:   IR3621FTR Datasheet
History Price: $2.42000
In Stock: 20400
IR3621FTR vs IR36021MTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
3
Output Phases
2
2
Voltage - Supply (Vcc/Vdd)
5.5V ~ 14.5V
3.3V
Frequency - Switching
200kHz ~ 500kHz
200kHz ~ 2MHz
Duty Cycle (Max)
86.5%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
I2C, PMBus
Control Features
Frequency Control, Power Good, Soft Start
Enable, Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP
32-MLPQ (5x5)