IR3622AMPBF
IR3622AMPBF
Obsolete
Description:  IC REG CTRLR BUCK 32MLPQ
Manufacturer:  Infineon Technologies
Datasheet:   IR3622AMPBF Datasheet
History Price: Obsolete
In Stock: 2400
IR3622AMPBF vs IR3623MPBF
Series
-
-
Packaging
Bag
Bag
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
2
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 14.5V
8.5V ~ 14.5V
Frequency - Switching
200kHz ~ 600kHz
200kHz ~ 1.2MHz
Duty Cycle (Max)
84%
85%
Synchronous Rectifier
Yes
-
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
32-MLPQ (5x5)