Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Infineon Technologies IR3623MPBF
IR3623MPBF
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 32MLPQ
Manufacturer:
Infineon Technologies
Datasheet:
IR3623MPBF Datasheet
History Price: Obsolete
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IR3623MPBF vs IR3567AMMS01TRP
Part No
IR3623MPBF
IR3567AMMS01TRP
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
PWM Signal
PWM
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
8
Output Phases
2
6
Voltage - Supply (Vcc/Vdd)
8.5V ~ 14.5V
3.3V
Frequency - Switching
200kHz ~ 1.2MHz
200kHz ~ 2MHz
Duty Cycle (Max)
85%
-
Synchronous Rectifier
-
No
Clock Sync
Yes
No
Serial Interfaces
-
I2C, PMBus, SMBus
Control Features
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking
Enable, Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
PG-VQFN-56-900