IR3623MPBF
IR3623MPBF
Obsolete
Description:  IC REG CTRLR BUCK 32MLPQ
Manufacturer:  Infineon Technologies
Datasheet:   IR3623MPBF Datasheet
History Price: Obsolete
In Stock: 34400
IR3623MPBF vs IR3595AMTRPBF
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Type
PWM Signal
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
2
-
Output Phases
2
-
Voltage - Supply (Vcc/Vdd)
8.5V ~ 14.5V
-
Frequency - Switching
200kHz ~ 1.2MHz
-
Duty Cycle (Max)
85%
-
Synchronous Rectifier
-
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
56-QFN (7x7)