IR3624MTRPBF
IR3624MTRPBF
Obsolete
Description:  IC REG CTRLR BUCK 10-MLPD
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 0
IR3624MTRPBF vs IR3621F
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 14V
5.5V ~ 14.5V
Frequency - Switching
600kHz
200kHz ~ 500kHz
Duty Cycle (Max)
71%
86.5%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Soft Start
Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-MLPD (3x3)
28-TSSOP