IR3629AMTRPBF
IR3629AMTRPBF
Obsolete
Description:  IC REG CTRLR DDR 1OUT 12MLPD
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 8800
IR3629AMTRPBF vs IR3596MTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, DDR
Controller, DDR, Intel VR12
Voltage - Input
4.5V ~ 14V
3.3V
Number of Outputs
1
-
Voltage - Output
Adj to 0.6V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFDFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
12-MLPD (3x4)
28-QFN (4x4)