IR3637ASPBF
IR3637ASPBF
Obsolete
Description:  IC REG CTRLR BUCK 8SOIC
Manufacturer:  Infineon Technologies
Datasheet:   IR3637ASPBF Datasheet
History Price: Obsolete
In Stock: 16400
IR3637ASPBF vs IR3622AMPBF
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 14.5V
Frequency - Switching
600kHz
200kHz ~ 600kHz
Duty Cycle (Max)
76%
84%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
32-MLPQ (5x5)