IR3638DR2G
IR3638DR2G
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  onsemi
Datasheet:   IR3638DR2G Datasheet
History Price: $0.30000
In Stock: 32000
IR3638DR2G vs IR36021MTRPBF
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
-
PWM Signal
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
3
Output Phases
-
2
Voltage - Supply (Vcc/Vdd)
-
3.3V
Frequency - Switching
-
200kHz ~ 2MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
-
Clock Sync
-
-
Serial Interfaces
-
I2C, PMBus
Control Features
-
Enable, Power Good
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
32-VFQFN Exposed Pad
Supplier Device Package
-
32-MLPQ (5x5)