IR3640MPBF
IR3640MPBF
Obsolete
Description:  IC REG CTRLR BUCK 20MLPQ
Manufacturer:  Infineon Technologies
Datasheet:   IR3640MPBF Datasheet
History Price: Obsolete
In Stock: 14800
IR3640MPBF vs IR3590MTRPBF
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
6
Output Phases
1
6
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3.3V
Frequency - Switching
225kHz ~ 1.65MHz
200kHz ~ 2MHz
Duty Cycle (Max)
92%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
I2C
Control Features
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
20-MLPQ (3x4)
40-QFN (5x5)