☰
IRIS4007
IRIS4007
Obsolete
Description:  IC REG SWITCH PWR 1OUT TO220AB
Manufacturer:  Infineon Technologies
Datasheet:   IRIS4007 Datasheet
History Price: Obsolete
In Stock: 48240
IRIS4007 vs IRIS4013K
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Controller, ACDC, DCDC Switching Power Supplies
Controller, ACDC Switching Power Supplies
Voltage - Input
10V ~ 16V
6V ~ 16V
Number of Outputs
1
1
Voltage - Output
200V
650V
Operating Temperature
-20 ℃ ~ 125 ℃
-20 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5
TO-262-5
Supplier Device Package
TO-220AB (5-LEAD)
TO-262-5